Renesas Electronics Corporation TRIACs BCR12FM-12LB#BB0

Description
TRIAC Standard 600V 12A Through Hole TO-220FP
Request a Quote Datasheet
Description
TRIAC Standard 600V 12A Through Hole TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - BCR12FM-12LB#BB0-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 12A Through Hole TO-220FP

TRIAC Standard 600V 12A Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1048873-BCR12FM-12LB#BB0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1048873-BCR12FM-12LB#BB0
Discrete Semiconductor Products - Thyristors - TRIACs 1048873-BCR12FM-12LB#BB0
Win Source Part Number: 1048873-BCR12FM-12LB #BB0 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 1 Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Current - On State (It (RMS)) (Max): 12 A Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 50Hz Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BCR12FM-12LB#BB0BCR1 2FM-12LB(#BB0); ECCN: EAR99 Fake Threat In the Open Market: 60 pct. HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: 2156-BCR12FM-12LB#BB 0,RENRNSBCR12FM-12LB #BB0 Product Status: Obsolete

Win Source Part Number: 1048873-BCR12FM-12LB#BB0
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 1
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 50Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BCR12FM-12LB#BB0BCR12FM-12LB(#BB0);
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: 2156-BCR12FM-12LB#BB0,RENRNSBCR12FM-12LB#BB0
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
600V 12A Triac
300-BCR12FM-12LB#BB0
600V 12A Triac 300-BCR12FM-12LB#BB0
TRIAC 600V 12A TO220FP Product overview: BCR12FM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12FM-12LB#BB0 can be used for catalog matching and distributor lookup.

TRIAC 600V 12A TO220FP Product overview: BCR12FM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12FM-12LB#BB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR12FM-12LB#BB0
Discrete Semiconductor Products - Thyristors - TRIACs BCR12FM-12LB#BB0
TRIAC 600V 12A TO220FP

TRIAC 600V 12A TO220FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Thyristors Triacs Triacs Triacs
Product Number BCR12FM-12LB#BB0-ND 1048873-BCR12FM-12LB#BB0 300-BCR12FM-12LB#BB0 BCR12FM-12LB#BB0
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 600V 12A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-220; TO-220-3 Full Pack Bulk Tube TO-220-3 Full Pack
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
VDRM 600 volts 600 volts 600 volts
ITSM 12 amps 12 amps
Unlock Full Specs
to access all available technical data