Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/1 Transceiver 16-VQFN (3x3) | |
| 1/1 Transceiver CANbus 8-SOIC | |
| 1/1 Transceiver Full RS422, RS485 10-VSSOP | |
| 1/1 Transceiver Full RS422, RS485 14-SOIC | |
| 1/1 Transceiver Full RS422, RS485 20-VQFN (3.5x4.5) | |
| 1/1 Transceiver Full RS422, RS485 8-SOIC | |
| 1/1 Transceiver Full RS422, RS485 8-VSSOP | |
| 1/1 Transceiver Full RS485 16-VQFN (3x3) | |
| 1/1 Transceiver Half 14-SOIC | |
| 1/1 Transceiver Half CANbus 0-XCEPT | |
| 1/1 Transceiver Half CANbus 8-CDIP | |
| 1/1 Transceiver Half CANbus 8-CFP | |
| 1/1 Transceiver Half CANbus 8-PDIP | |
| 1/1 Transceiver Half CANbus 8-SOIC | |
| 1/1 Transceiver Half CANbus | |
| 1/1 Transceiver Half LINbus 8-SOIC | |
| 1/1 Transceiver Half RS422, RS485 10-VSON (3x3) | |
| 1/1 Transceiver Half RS422, RS485 16-VQFN (3x3) | |
| 1/1 Transceiver Half RS422, RS485 8-CDIP | |
| 1/1 Transceiver Half RS422, RS485 8-CFP | |
| 1/1 Transceiver Half RS422, RS485 8-PDIP | |
| 1/1 Transceiver Half RS422, RS485 8-SOIC | |
| 1/1 Transceiver Half RS422, RS485 8-SON (3x3) | |
| 1/1 Transceiver Half RS422, RS485 8-VSSOP | |
| 1/1 Transceiver Half RS422, RS485 | |
| 1/1 Transceiver Half RS485 16-VQFN (3x3) | |
| 1/1 Transceiver Half Sympol 8-SOIC | |
| 1/1 Transceiver IO-Link 20-VQFN (3.5x4) | |
| 2/2 Transceiver Full RS232 16-SOIC | |
| 2/2 Transceiver Full RS232 16-SSOP | |
| 2/2 Transceiver Full RS232 16-TSSOP | |
| 2/2 Transceiver Full RS232 20-SOIC | |
| 2/2 Transceiver Full RS232 20-SSOP | |
| 2/2 Transceiver Full RS232 20-TSSOP | |
| 3/3 Transceiver Half RS422, RS485 16-SSOP | |
| 3/3 Transceiver Half RS422, RS485 20-SOIC | |
| 3/3 Transceiver Half RS422, RS485 20-SSOP | |
| 3/5 Transceiver Full RS232 28-SOIC | |
| 3/5 Transceiver Full RS232 28-SSOP | |
| 3/5 Transceiver Full RS232 28-TSSOP | |
| 5/3 Transceiver Full RS232 28-SOIC | |
| 5/3 Transceiver Full RS232 28-SSOP | |
| 5/3 Transceiver Full RS232 28-TSSOP | |
| 5V CAN TRANSCEIVER | |
| 9/9 Transceiver Half RS422, RS485 56-TSSOP | |
| HIGH-SPEED CAN TRANSCEIVER | |
| LINE TRANSCEIVER, 1 FUNC, 1 DRIV | |
| LINE TRANSCEIVER | |
| SN65HVD231Q 3.3-V CAN TRANSCEIVE |
| << Prev | Next >> |