Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65HVD06P

Description
Win Source Part Number: 1094752-SN65HVD06P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35 mV Data Rate: 10Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN65HVD05P; SN65LBC176P; DS75176BTN/NOPB; ADM488ANZ; ADM485JNZ; ADM1485JNZ; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65HVD06P-NDR,-296 -15095-5,-SN65HVD06P E4,-SN65HVD06PE4-NDR ,296-15095-5,SN65HVD 06PE4-ND,SN65HVD06PE 4,-296-15095-5-ND Base Product Number: 65HVD06
Request a Quote Datasheet
Description
Win Source Part Number: 1094752-SN65HVD06P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35 mV Data Rate: 10Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN65HVD05P; SN65LBC176P; DS75176BTN/NOPB; ADM488ANZ; ADM485JNZ; ADM1485JNZ; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65HVD06P-NDR,-296 -15095-5,-SN65HVD06P E4,-SN65HVD06PE4-NDR ,296-15095-5,SN65HVD 06PE4-ND,SN65HVD06PE 4,-296-15095-5-ND Base Product Number: 65HVD06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1094752-SN65HVD06P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1094752-SN65HVD06P
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1094752-SN65HVD06P
Win Source Part Number: 1094752-SN65HVD06P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35 mV Data Rate: 10Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN65HVD05P; SN65LBC176P; DS75176BTN/NOPB; ADM488ANZ; ADM485JNZ; ADM1485JNZ; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN65HVD06P-NDR,-296 -15095-5,-SN65HVD06P E4,-SN65HVD06PE4-NDR ,296-15095-5,SN65HVD 06PE4-ND,SN65HVD06PE 4,-296-15095-5-ND Base Product Number: 65HVD06

Win Source Part Number: 1094752-SN65HVD06P
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35 mV
Data Rate: 10Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN65HVD05P; SN65LBC176P; DS75176BTN/NOPB; ADM488ANZ; ADM485JNZ; ADM1485JNZ;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN65HVD06P-NDR,-296-15095-5,-SN65HVD06PE4,-SN65HVD06PE4-NDR,296-15095-5,SN65HVD06PE4-ND,SN65HVD06PE4,-296-15095-5-ND
Base Product Number: 65HVD06

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD06P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD06P
Drivers, Receivers, Transceivers SN65HVD06P
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1094752-SN65HVD06P SN65HVD06P
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 8-DIP (0.300", 7.62mm) 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640ADTEL - 926309-MC74HC640ADTEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details