Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1793D SN65HVD1793D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252692-SN65HVD1793D Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Family Name: SN65HVD1793 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT1791AIS#TR; LT1791AIS; LT1791AHS#TR; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252692-SN65HVD1793D Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Family Name: SN65HVD1793 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT1791AIS#TR; LT1791AIS; LT1791AHS#TR; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1793D - 1252692-SN65HVD1793D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1793D
1252692-SN65HVD1793D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1793D 1252692-SN65HVD1793D
Manufacturer: Texas Instruments Win Source Part Number: 1252692-SN65HVD1793D Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 10Mbps Family Name: SN65HVD1793 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT1791AIS#TR; LT1791AIS; LT1791AHS#TR; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252692-SN65HVD1793D
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 105°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 10Mbps
Family Name: SN65HVD1793
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LT1791AIS#TR; LT1791AIS; LT1791AHS#TR;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1793D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1793D
Drivers, Receivers, Transceivers SN65HVD1793D
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252692-SN65HVD1793D SN65HVD1793D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1793D Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM2917APC - 860917-AM2917APC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details