Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD37DR SN65HVD37DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 108265-SN65HVD37DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 60mV Data Rate: 20Mbps Family Name: SN65HVD37 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): ISL32600EFBZ-T; ISL32600EFBZ-T7A; ISL32602EFBZ-T; ISL32602EFBZ-T7A; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 108265-SN65HVD37DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 60mV Data Rate: 20Mbps Family Name: SN65HVD37 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): ISL32600EFBZ-T; ISL32600EFBZ-T7A; ISL32602EFBZ-T; ISL32602EFBZ-T7A; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD37DR - 108265-SN65HVD37DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD37DR
108265-SN65HVD37DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD37DR 108265-SN65HVD37DR
Manufacturer: Texas Instruments Win Source Part Number: 108265-SN65HVD37DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 60mV Data Rate: 20Mbps Family Name: SN65HVD37 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): ISL32600EFBZ-T; ISL32600EFBZ-T7A; ISL32602EFBZ-T; ISL32602EFBZ-T7A; Introduction Date: June 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108265-SN65HVD37DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 60mV
Data Rate: 20Mbps
Family Name: SN65HVD37
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ISL32600EFBZ-T; ISL32600EFBZ-T7A; ISL32602EFBZ-T; ISL32602EFBZ-T7A;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD37DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD37DR
Drivers, Receivers, Transceivers SN65HVD37DR
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 108265-SN65HVD37DR SN65HVD37DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD37DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details