Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1792DR SN65HVD1792DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252690-SN65HVD1792D R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 1Mbps Family Name: SN65HVD1792 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT1791AIS#TR; LT1791ACS; LT1791ACS#TR; Introduction Date: November 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252690-SN65HVD1792D R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 1Mbps Family Name: SN65HVD1792 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT1791AIS#TR; LT1791ACS; LT1791ACS#TR; Introduction Date: November 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1792DR - 1252690-SN65HVD1792DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1792DR
1252690-SN65HVD1792DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1792DR 1252690-SN65HVD1792DR
Manufacturer: Texas Instruments Win Source Part Number: 1252690-SN65HVD1792D R Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 1Mbps Family Name: SN65HVD1792 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): LT1791AIS#TR; LT1791ACS; LT1791ACS#TR; Introduction Date: November 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252690-SN65HVD1792DR
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 105°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 1Mbps
Family Name: SN65HVD1792
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LT1791AIS#TR; LT1791ACS; LT1791ACS#TR;
Introduction Date: November 01, 2008
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1792DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1792DR
Drivers, Receivers, Transceivers SN65HVD1792DR
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252690-SN65HVD1792DR SN65HVD1792DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1792DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7WZ241L8X - 886839-NC7WZ241L8X - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details