Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD265DR SN65HVD265DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845968-SN65HVD265DR Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Reel - TR Family Name: 65HVD265 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40513-6, 296-40513-2, 296-40513-1, -296-40513-1-ND, SN65HVD265DR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845968-SN65HVD265DR Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Reel - TR Family Name: 65HVD265 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40513-6, 296-40513-2, 296-40513-1, -296-40513-1-ND, SN65HVD265DR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD265DR - 845968-SN65HVD265DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD265DR
845968-SN65HVD265DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD265DR 845968-SN65HVD265DR
Manufacturer: Texas Instruments Win Source Part Number: 845968-SN65HVD265DR Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Reel - TR Family Name: 65HVD265 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40513-6, 296-40513-2, 296-40513-1, -296-40513-1-ND, SN65HVD265DR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 845968-SN65HVD265DR
Features: 1/1 Transceiver Half CANbus 8-SOIC
Package: Reel - TR
Family Name: 65HVD265
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40513-6, 296-40513-2, 296-40513-1, -296-40513-1-ND, SN65HVD265DR-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD265DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD265DR
Drivers, Receivers, Transceivers SN65HVD265DR
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 845968-SN65HVD265DR SN65HVD265DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD265DR Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details