Win Source Part Number: 1261218-SN65HVD11QDG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35 mV
Data Rate: 10Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A991B1
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65HVD11
Product Status: Last Time Buy
1/1 Transceiver Half RS422, RS485 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1261218-SN65HVD11QDG4 | SN65HVD11QDG4 |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |