Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65C3238DWR

Description
Win Source Part Number: 1261388-SN65C3238DWR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65C3238DWRG4,-296- 13118-1,-SN65C3238DW RG4R,-SN65C3238DWRR, SN65C3238DWRE4,-296- 13118-1,296-13118-6, -SN65C3238DWRG4,SN65 C3238DWRE4,-SN65C323 8DWRE4,SN65C3238DWRG 4,2156-SN65C3238DWR, -SN65C3238DWRE4R,TEX TISSN65C3238DWR,296- 13118-2,296-13118-1 Base Product Number: 65C3238
Request a Quote Datasheet
Description
Win Source Part Number: 1261388-SN65C3238DWR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65C3238DWRG4,-296- 13118-1,-SN65C3238DW RG4R,-SN65C3238DWRR, SN65C3238DWRE4,-296- 13118-1,296-13118-6, -SN65C3238DWRG4,SN65 C3238DWRE4,-SN65C323 8DWRE4,SN65C3238DWRG 4,2156-SN65C3238DWR, -SN65C3238DWRE4R,TEX TISSN65C3238DWR,296- 13118-2,296-13118-1 Base Product Number: 65C3238
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261388-SN65C3238DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261388-SN65C3238DWR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261388-SN65C3238DWR
Win Source Part Number: 1261388-SN65C3238DWR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 5/3 Duplex: Full Receiver Hysteresis: 300 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN65C3238DWRG4,-296- 13118-1,-SN65C3238DW RG4R,-SN65C3238DWRR, SN65C3238DWRE4,-296- 13118-1,296-13118-6, -SN65C3238DWRG4,SN65 C3238DWRE4,-SN65C323 8DWRE4,SN65C3238DWRG 4,2156-SN65C3238DWR, -SN65C3238DWRE4R,TEX TISSN65C3238DWR,296- 13118-2,296-13118-1 Base Product Number: 65C3238

Win Source Part Number: 1261388-SN65C3238DWR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN65C3238DWRG4,-296-13118-1,-SN65C3238DWRG4R,-SN65C3238DWRR,SN65C3238DWRE4,-296-13118-1,296-13118-6,-SN65C3238DWRG4,SN65C3238DWRE4,-SN65C3238DWRE4,SN65C3238DWRG4,2156-SN65C3238DWR,-SN65C3238DWRE4R,TEXTISSN65C3238DWR,296-13118-2,296-13118-1
Base Product Number: 65C3238

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65C3238DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65C3238DWR
Drivers, Receivers, Transceivers SN65C3238DWR
5/3 Transceiver Full RS232 28-SOIC

5/3 Transceiver Full RS232 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261388-SN65C3238DWR SN65C3238DWR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details