Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1040DR SN65HVD1040DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029517-SN65HVD1040DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): TJA1040T; SN65HVD1040D; SN65HVD1040DG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029517-SN65HVD1040DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): TJA1040T; SN65HVD1040D; SN65HVD1040DG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1040DR - 029517-SN65HVD1040DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1040DR
029517-SN65HVD1040DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1040DR 029517-SN65HVD1040DR
Manufacturer: Texas Instruments Win Source Part Number: 029517-SN65HVD1040DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): TJA1040T; SN65HVD1040D; SN65HVD1040DG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Wireless, Communications & Networking, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 029517-SN65HVD1040DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 125mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): TJA1040T; SN65HVD1040D; SN65HVD1040DG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Wireless, Communications & Networking, Imaging, Video & Vision, Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-8 - 815-SN65HVD1040DR - Utmel Electronic Limited
Hong Kong, China
IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-8
815-SN65HVD1040DR
IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-8 815-SN65HVD1040DR
IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-8

IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-8

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD1040DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1040DR
Drivers, Receivers, Transceivers SN65HVD1040DR
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 029517-SN65HVD1040DR 815-SN65HVD1040DR SN65HVD1040DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1040DR IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-8 Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Package Type Surface Mount; SMD (SMT) 8-SOIC (0.154, 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 C (-40.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details