Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LBC031QD

Description
Win Source Part Number: 1261313-SN65LBC031QD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 180 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-2342-5,-296-9701 -5,296-2342-5,-296-9 701-5,2156-SN65LBC03 1QD,296-9701-5R,296- 9701-5,TEXTISSN65LBC 031QD,-SN65LBC031QDR Base Product Number: 65LBC031
Request a Quote Datasheet
Description
Win Source Part Number: 1261313-SN65LBC031QD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 180 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-2342-5,-296-9701 -5,296-2342-5,-296-9 701-5,2156-SN65LBC03 1QD,296-9701-5R,296- 9701-5,TEXTISSN65LBC 031QD,-SN65LBC031QDR Base Product Number: 65LBC031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261313-SN65LBC031QD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261313-SN65LBC031QD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261313-SN65LBC031QD
Win Source Part Number: 1261313-SN65LBC031QD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 180 mV Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-2342-5,-296-9701 -5,296-2342-5,-296-9 701-5,2156-SN65LBC03 1QD,296-9701-5R,296- 9701-5,TEXTISSN65LBC 031QD,-SN65LBC031QDR Base Product Number: 65LBC031

Win Source Part Number: 1261313-SN65LBC031QD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 180 mV
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-2342-5,-296-9701-5,296-2342-5,-296-9701-5,2156-SN65LBC031QD,296-9701-5R,296-9701-5,TEXTISSN65LBC031QD,-SN65LBC031QDR
Base Product Number: 65LBC031

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LBC031QD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC031QD
Drivers, Receivers, Transceivers SN65LBC031QD
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261313-SN65LBC031QD SN65LBC031QD
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232IA - 874162-ICL3232IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details