Texas Instruments Drivers, Receivers, Transceivers SN65C3238EDWR

Description
5/3 Transceiver Full RS232 28-SOIC
Description
5/3 Transceiver Full RS232 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65C3238EDWR is a multichannel RS-232 line driver and receiver that operates with a supply voltage range of 3 V to 5.5 V. It features five line drivers and three line receivers, along with a dual charge-pump circuit. The device is designed to meet TIA/EIA-232-F and ITU v.28 standards, making it suitable for various applications including battery-powered systems, laptops, and handheld devices. This product offers robust ESD protection, rated at ,Äì15 kV using the Human-Body Model (HBM), ensuring reliability in environments prone to electrical surges. It supports data signaling rates of up to 1000 kbit/s and includes an auto-powerdown feature that reduces supply current to 1 mA during inactivity, enhancing power efficiency. The always-active noninverting receiver output allows for data transmission even when the device is powered down. The SN65C3238EDWR is available in a 28-pin SOIC package, making it a compact solution for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN65C3238EDWR is a multichannel RS-232 line driver and receiver that operates with a supply voltage range of 3 V to 5.5 V. It features five line drivers and three line receivers, along with a dual charge-pump circuit. The device is designed to meet TIA/EIA-232-F and ITU v.28 standards, making it suitable for various applications including battery-powered systems, laptops, and handheld devices. This product offers robust ESD protection, rated at ,Äì15 kV using the Human-Body Model (HBM), ensuring reliability in environments prone to electrical surges. It supports data signaling rates of up to 1000 kbit/s and includes an auto-powerdown feature that reduces supply current to 1 mA during inactivity, enhancing power efficiency. The always-active noninverting receiver output allows for data transmission even when the device is powered down. The SN65C3238EDWR is available in a 28-pin SOIC package, making it a compact solution for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - SN65C3238EDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65C3238EDWR
Drivers, Receivers, Transceivers SN65C3238EDWR
5/3 Transceiver Full RS232 28-SOIC

5/3 Transceiver Full RS232 28-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number SN65C3238EDWR
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details