Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050MDREPG4 SN65HVD1050MDREPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 896348-SN65HVD1050MD REPG4 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD1050 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896348-SN65HVD1050MD REPG4 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD1050 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050MDREPG4 - 896348-SN65HVD1050MDREPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050MDREPG4
896348-SN65HVD1050MDREPG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050MDREPG4 896348-SN65HVD1050MDREPG4
Manufacturer: Texas Instruments Win Source Part Number: 896348-SN65HVD1050MD REPG4 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD1050 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896348-SN65HVD1050MDREPG4
Operating Temperature Range: -55°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65HVD1050
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1050MDREPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1050MDREPG4
Drivers, Receivers, Transceivers SN65HVD1050MDREPG4
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896348-SN65HVD1050MDREPG4 SN65HVD1050MDREPG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050MDREPG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details