Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREP SN65HVD21MDREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252697-SN65HVD21MDR EP Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 5Mbps Family Name: SN65HVD21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM4851AR-REEL7; ADM4851AR; ADM4853AR-REEL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252697-SN65HVD21MDR EP Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 5Mbps Family Name: SN65HVD21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM4851AR-REEL7; ADM4851AR; ADM4853AR-REEL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREP - 1252697-SN65HVD21MDREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREP
1252697-SN65HVD21MDREP
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREP 1252697-SN65HVD21MDREP
Manufacturer: Texas Instruments Win Source Part Number: 1252697-SN65HVD21MDR EP Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 5Mbps Family Name: SN65HVD21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM4851AR-REEL7; ADM4851AR; ADM4853AR-REEL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252697-SN65HVD21MDREP
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130mV
Data Rate: 5Mbps
Family Name: SN65HVD21
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADM4851AR-REEL7; ADM4851AR; ADM4853AR-REEL;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD21MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD21MDREP
Drivers, Receivers, Transceivers SN65HVD21MDREP
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252697-SN65HVD21MDREP SN65HVD21MDREP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREP Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details