Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050DRG4 SN65HVD1050DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1098774-SN65HVD1050D RG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1098774-SN65HVD1050D RG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050DRG4 - 1098774-SN65HVD1050DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050DRG4
1098774-SN65HVD1050DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050DRG4 1098774-SN65HVD1050DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1098774-SN65HVD1050D RG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098774-SN65HVD1050DRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 125mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TEXAS INSTRUMENTS - SN65HVD1050DRG4 - IC, CAN TXRX,1MBPS, 1/1, 5.5V, SOIC-8 - 815-SN65HVD1050DRG4 - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - SN65HVD1050DRG4 - IC, CAN TXRX,1MBPS, 1/1, 5.5V, SOIC-8
815-SN65HVD1050DRG4
TEXAS INSTRUMENTS - SN65HVD1050DRG4 - IC, CAN TXRX,1MBPS, 1/1, 5.5V, SOIC-8 815-SN65HVD1050DRG4
TEXAS INSTRUMENTS - SN65HVD1050DRG4 - IC, CAN TXRX,1MBPS, 1/1, 5.5V, SOIC-8

TEXAS INSTRUMENTS - SN65HVD1050DRG4 - IC, CAN TXRX,1MBPS, 1/1, 5.5V, SOIC-8

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD1050DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1050DRG4
Drivers, Receivers, Transceivers SN65HVD1050DRG4
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1098774-SN65HVD1050DRG4 815-SN65HVD1050DRG4 SN65HVD1050DRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050DRG4 TEXAS INSTRUMENTS - SN65HVD1050DRG4 - IC, CAN TXRX,1MBPS, 1/1, 5.5V, SOIC-8 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) 8-SOIC (0.154, 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 C (-40.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details