Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1780D SN65HVD1780D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252676-SN65HVD1780D Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65HVD1780DR; SN65HVD1780P; SN65HVD1780D; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252676-SN65HVD1780D Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65HVD1780DR; SN65HVD1780P; SN65HVD1780D; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1780D - 1252676-SN65HVD1780D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1780D
1252676-SN65HVD1780D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1780D 1252676-SN65HVD1780D
Manufacturer: Texas Instruments Win Source Part Number: 1252676-SN65HVD1780D Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN65HVD1780DR; SN65HVD1780P; SN65HVD1780D; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1252676-SN65HVD1780D
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN65HVD1780DR; SN65HVD1780P; SN65HVD1780D;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now
Drivers, Receivers, Transceivers - SN65HVD1780D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1780D
Drivers, Receivers, Transceivers SN65HVD1780D
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252676-SN65HVD1780D SN65HVD1780D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1780D Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM231LARZ - 860124-ADM231LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details