Win Source Part Number: 1094759-SN65HVD64RGT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 112 mV
Data Rate: 115Kbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 120°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN65HVD64RGTR
1/1 Transceiver Full RS485 16-VQFN (3x3)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1094759-SN65HVD64RGTR | SN65HVD64RGTR |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 16-VFQFN Exposed Pad |