Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12DG4 SN65HVD12DG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 082131-SN65HVD12DG4 Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12P; SN65HVD12D; MAX13084EESA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082131-SN65HVD12DG4 Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12P; SN65HVD12D; MAX13084EESA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12DG4 - 082131-SN65HVD12DG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12DG4
082131-SN65HVD12DG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12DG4 082131-SN65HVD12DG4
Manufacturer: Texas Instruments Win Source Part Number: 082131-SN65HVD12DG4 Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12P; SN65HVD12D; MAX13084EESA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082131-SN65HVD12DG4
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SN65HVD12DR; SN65HVD12P; SN65HVD12D; MAX13084EESA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD12DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD12DG4
Drivers, Receivers, Transceivers SN65HVD12DG4
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 082131-SN65HVD12DG4 SN65HVD12DG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD12DG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83490IB - 875810-ISL83490IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details