Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65HVD24D

Description
Win Source Part Number: 1261281-SN65HVD24D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130 mV Data Rate: 3Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15232-5,-296-152 32-5,296-15232-5R,SN 65HVD24DG4,-SN65HVD2 4DR,-SN65HVD24DG4,-2 96-15232-5,SN65HVD24 DG4,-SN65HVD24DG4R,- 296-15232-5R Base Product Number: 65HVD24
Request a Quote Datasheet
Description
Win Source Part Number: 1261281-SN65HVD24D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130 mV Data Rate: 3Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15232-5,-296-152 32-5,296-15232-5R,SN 65HVD24DG4,-SN65HVD2 4DR,-SN65HVD24DG4,-2 96-15232-5,SN65HVD24 DG4,-SN65HVD24DG4R,- 296-15232-5R Base Product Number: 65HVD24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261281-SN65HVD24D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261281-SN65HVD24D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261281-SN65HVD24D
Win Source Part Number: 1261281-SN65HVD24D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130 mV Data Rate: 3Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-15232-5,-296-152 32-5,296-15232-5R,SN 65HVD24DG4,-SN65HVD2 4DR,-SN65HVD24DG4,-2 96-15232-5,SN65HVD24 DG4,-SN65HVD24DG4R,- 296-15232-5R Base Product Number: 65HVD24

Win Source Part Number: 1261281-SN65HVD24D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130 mV
Data Rate: 3Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15232-5,-296-15232-5,296-15232-5R,SN65HVD24DG4,-SN65HVD24DR,-SN65HVD24DG4,-296-15232-5,SN65HVD24DG4,-SN65HVD24DG4R,-296-15232-5R
Base Product Number: 65HVD24

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD24D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD24D
Drivers, Receivers, Transceivers SN65HVD24D
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261281-SN65HVD24D SN65HVD24D
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details