Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082EDR SN65HVD3082EDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006361-SN65HVD3082ED R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 200kbps Family Name: SN65HVD3082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3088CSA; MAX3088EESA; MAX3088CSA-T; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006361-SN65HVD3082ED R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 200kbps Family Name: SN65HVD3082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3088CSA; MAX3088EESA; MAX3088CSA-T; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082EDR - 006361-SN65HVD3082EDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082EDR
006361-SN65HVD3082EDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082EDR 006361-SN65HVD3082EDR
Manufacturer: Texas Instruments Win Source Part Number: 006361-SN65HVD3082ED R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 200kbps Family Name: SN65HVD3082E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3088CSA; MAX3088EESA; MAX3088CSA-T; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 006361-SN65HVD3082EDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 200kbps
Family Name: SN65HVD3082E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3088CSA; MAX3088EESA; MAX3088CSA-T;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Power Management

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD3082EDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD3082EDR
Drivers, Receivers, Transceivers SN65HVD3082EDR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 006361-SN65HVD3082EDR SN65HVD3082EDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082EDR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details