Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD63RGTR SN65HVD63RGTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934465-SN65HVD63RGTR Series: AISG® Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver - - 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD63 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934465-SN65HVD63RGTR Series: AISG® Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver - - 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD63 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD63RGTR - 934465-SN65HVD63RGTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD63RGTR
934465-SN65HVD63RGTR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD63RGTR 934465-SN65HVD63RGTR
Manufacturer: Texas Instruments Win Source Part Number: 934465-SN65HVD63RGTR Series: AISG® Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver - - 16-VQFN (3x3) Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD63 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934465-SN65HVD63RGTR
Series: AISG®
Operating Temperature Range: -40°C ~ 105°C
Features: 1/1 Transceiver - - 16-VQFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65HVD63
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD63RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD63RGTR
Drivers, Receivers, Transceivers SN65HVD63RGTR
1/1 Transceiver 16-VQFN (3x3)

1/1 Transceiver 16-VQFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 934465-SN65HVD63RGTR SN65HVD63RGTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD63RGTR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details