Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREPG4 SN65HVD21MDREPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252698-SN65HVD21MDR EPG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 5Mbps Family Name: SN65HVD21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM4850AR-REEL7; ADM4851AR-REEL; ADM4850ARZ-Reel; Introduction Date: December 16, 2005 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252698-SN65HVD21MDR EPG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 5Mbps Family Name: SN65HVD21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM4850AR-REEL7; ADM4851AR-REEL; ADM4850ARZ-Reel; Introduction Date: December 16, 2005 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREPG4 - 1252698-SN65HVD21MDREPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREPG4
1252698-SN65HVD21MDREPG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREPG4 1252698-SN65HVD21MDREPG4
Manufacturer: Texas Instruments Win Source Part Number: 1252698-SN65HVD21MDR EPG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 5Mbps Family Name: SN65HVD21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ADM4850AR-REEL7; ADM4851AR-REEL; ADM4850ARZ-Reel; Introduction Date: December 16, 2005 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252698-SN65HVD21MDREPG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130mV
Data Rate: 5Mbps
Family Name: SN65HVD21
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ADM4850AR-REEL7; ADM4851AR-REEL; ADM4850ARZ-Reel;
Introduction Date: December 16, 2005
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD21MDREPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD21MDREPG4
Drivers, Receivers, Transceivers SN65HVD21MDREPG4
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252698-SN65HVD21MDREPG4 SN65HVD21MDREPG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD21MDREPG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC16652DLR - 908026-74AC16652DLR - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details