Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LBC176AQDREP

Description
Win Source Part Number: 1094762-SN65LBC176AQ DREP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -V62/03671-01XE-NDR, -296-22241-1-ND,-296 -22241-1-NDR,296-222 41-6-NDR,-V62/03671- 01XE,296-22241-2-NDR ,-296-22241-1,V62/03 671-01XE,-SN65LBC176 AQDREP-NDR,296-22241 -6,296-22241-1,296-2 2241-2,296-22241-1-N DR Base Product Number: 65LBC176
Request a Quote Datasheet
Description
Win Source Part Number: 1094762-SN65LBC176AQ DREP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -V62/03671-01XE-NDR, -296-22241-1-ND,-296 -22241-1-NDR,296-222 41-6-NDR,-V62/03671- 01XE,296-22241-2-NDR ,-296-22241-1,V62/03 671-01XE,-SN65LBC176 AQDREP-NDR,296-22241 -6,296-22241-1,296-2 2241-2,296-22241-1-N DR Base Product Number: 65LBC176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1094762-SN65LBC176AQDREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1094762-SN65LBC176AQDREP
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1094762-SN65LBC176AQDREP
Win Source Part Number: 1094762-SN65LBC176AQ DREP Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -V62/03671-01XE-NDR, -296-22241-1-ND,-296 -22241-1-NDR,296-222 41-6-NDR,-V62/03671- 01XE,296-22241-2-NDR ,-296-22241-1,V62/03 671-01XE,-SN65LBC176 AQDREP-NDR,296-22241 -6,296-22241-1,296-2 2241-2,296-22241-1-N DR Base Product Number: 65LBC176

Win Source Part Number: 1094762-SN65LBC176AQDREP
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50 mV
Data Rate: 30Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -V62/03671-01XE-NDR,-296-22241-1-ND,-296-22241-1-NDR,296-22241-6-NDR,-V62/03671-01XE,296-22241-2-NDR,-296-22241-1,V62/03671-01XE,-SN65LBC176AQDREP-NDR,296-22241-6,296-22241-1,296-22241-2,296-22241-1-NDR
Base Product Number: 65LBC176

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LBC176AQDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC176AQDREP
Drivers, Receivers, Transceivers SN65LBC176AQDREP
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1094762-SN65LBC176AQDREP SN65LBC176AQDREP
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details