Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230DR SN65HVD230DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029531-SN65HVD230DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Family Name: SN65HVD230 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MCP2551-I/SNG; MCP2551T-E/SNG; MCP2551-I/SN; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Robotics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029531-SN65HVD230DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Family Name: SN65HVD230 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MCP2551-I/SNG; MCP2551T-E/SNG; MCP2551-I/SN; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230DR - 029531-SN65HVD230DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230DR
029531-SN65HVD230DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230DR 029531-SN65HVD230DR
Manufacturer: Texas Instruments Win Source Part Number: 029531-SN65HVD230DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Family Name: SN65HVD230 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MCP2551-I/SNG; MCP2551T-E/SNG; MCP2551-I/SN; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Robotics

Manufacturer: Texas Instruments
Win Source Part Number: 029531-SN65HVD230DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Family Name: SN65HVD230
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MCP2551-I/SNG; MCP2551T-E/SNG; MCP2551-I/SN;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Robotics

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD230DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD230DR
Drivers, Receivers, Transceivers SN65HVD230DR
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 029531-SN65HVD230DR SN65HVD230DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details