Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DRG4 SN65HVD1785DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252682-SN65HVD1785D RG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 115Kbps Family Name: SN65HVD1785 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX481MSA/PR+; MAX481MSA/PR; LT1785ACS8; Introduction Date: March 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252682-SN65HVD1785D RG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 115Kbps Family Name: SN65HVD1785 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX481MSA/PR+; MAX481MSA/PR; LT1785ACS8; Introduction Date: March 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DRG4 - 1252682-SN65HVD1785DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DRG4
1252682-SN65HVD1785DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DRG4 1252682-SN65HVD1785DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1252682-SN65HVD1785D RG4 Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 115Kbps Family Name: SN65HVD1785 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX481MSA/PR+; MAX481MSA/PR; LT1785ACS8; Introduction Date: March 01, 2008 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252682-SN65HVD1785DRG4
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 115Kbps
Family Name: SN65HVD1785
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX481MSA/PR+; MAX481MSA/PR; LT1785ACS8;
Introduction Date: March 01, 2008
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1785DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1785DRG4
Drivers, Receivers, Transceivers SN65HVD1785DRG4
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252682-SN65HVD1785DRG4 SN65HVD1785DRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DRG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details