Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DR SN65HVD1785DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029527-SN65HVD1785DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 115Kbps Family Name: SN65HVD1785 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX481MSA/PR; MAX481MSA/PR+; LT1785IS8#TR; Introduction Date: May 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029527-SN65HVD1785DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 115Kbps Family Name: SN65HVD1785 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX481MSA/PR; MAX481MSA/PR+; LT1785IS8#TR; Introduction Date: May 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DR - 029527-SN65HVD1785DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DR
029527-SN65HVD1785DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DR 029527-SN65HVD1785DR
Manufacturer: Texas Instruments Win Source Part Number: 029527-SN65HVD1785DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 115Kbps Family Name: SN65HVD1785 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX481MSA/PR; MAX481MSA/PR+; LT1785IS8#TR; Introduction Date: May 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029527-SN65HVD1785DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 115Kbps
Family Name: SN65HVD1785
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX481MSA/PR; MAX481MSA/PR+; LT1785IS8#TR;
Introduction Date: May 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC FAULT-PROT RS485 TXRX 8-SOIC - 815-SN65HVD1785DR - Utmel Electronic Limited
Hong Kong, China
IC FAULT-PROT RS485 TXRX 8-SOIC
815-SN65HVD1785DR
IC FAULT-PROT RS485 TXRX 8-SOIC 815-SN65HVD1785DR
IC FAULT-PROT RS485 TXRX 8-SOIC

IC FAULT-PROT RS485 TXRX 8-SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD1785DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1785DR
Drivers, Receivers, Transceivers SN65HVD1785DR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 029527-SN65HVD1785DR 815-SN65HVD1785DR SN65HVD1785DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1785DR IC FAULT-PROT RS485 TXRX 8-SOIC Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154, 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 C (-40.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Supply Voltage 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details