Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD30MDREP SN65HVD30MDREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 896352-SN65HVD30MDRE P Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD30 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-22238-1-NDR, 296-22238-6, -SN65HVD30MDREPG4-ND R, -V62/06634-01XE, 296-22238-2, V62/06634-01XE, -296-22238-1, -SN65HVD30MDREP-NDR, 296-22238-1, -296-22238-1-NDR, -296-22238-1-ND, -SN65HVD30MDREPG4, -V62/06634-01XE-NDR, 296-22238-6-NDR, 296-22238-2-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896352-SN65HVD30MDRE P Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD30 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-22238-1-NDR, 296-22238-6, -SN65HVD30MDREPG4-ND R, -V62/06634-01XE, 296-22238-2, V62/06634-01XE, -296-22238-1, -SN65HVD30MDREP-NDR, 296-22238-1, -296-22238-1-NDR, -296-22238-1-ND, -SN65HVD30MDREPG4, -V62/06634-01XE-NDR, 296-22238-6-NDR, 296-22238-2-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD30MDREP - 896352-SN65HVD30MDREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD30MDREP
896352-SN65HVD30MDREP
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD30MDREP 896352-SN65HVD30MDREP
Manufacturer: Texas Instruments Win Source Part Number: 896352-SN65HVD30MDRE P Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Full RS422, RS485 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD30 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-22238-1-NDR, 296-22238-6, -SN65HVD30MDREPG4-ND R, -V62/06634-01XE, 296-22238-2, V62/06634-01XE, -296-22238-1, -SN65HVD30MDREP-NDR, 296-22238-1, -296-22238-1-NDR, -296-22238-1-ND, -SN65HVD30MDREPG4, -V62/06634-01XE-NDR, 296-22238-6-NDR, 296-22238-2-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896352-SN65HVD30MDREP
Operating Temperature Range: -55°C ~ 125°C
Features: 1/1 Transceiver Full RS422, RS485 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65HVD30
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-22238-1-NDR, 296-22238-6, -SN65HVD30MDREPG4-NDR, -V62/06634-01XE, 296-22238-2, V62/06634-01XE, -296-22238-1, -SN65HVD30MDREP-NDR, 296-22238-1, -296-22238-1-NDR, -296-22238-1-ND, -SN65HVD30MDREPG4, -V62/06634-01XE-NDR, 296-22238-6-NDR, 296-22238-2-NDR

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD30MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD30MDREP
Drivers, Receivers, Transceivers SN65HVD30MDREP
1/1 Transceiver Full RS422, RS485 8-SOIC

1/1 Transceiver Full RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896352-SN65HVD30MDREP SN65HVD30MDREP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD30MDREP Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details