Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233MDREP SN65HVD233MDREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252712-SN65HVD233MD REP Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: SN65HVD233 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252712-SN65HVD233MD REP Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: SN65HVD233 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233MDREP - 1252712-SN65HVD233MDREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233MDREP
1252712-SN65HVD233MDREP
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233MDREP 1252712-SN65HVD233MDREP
Manufacturer: Texas Instruments Win Source Part Number: 1252712-SN65HVD233MD REP Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: SN65HVD233 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252712-SN65HVD233MDREP
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVD233
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - SN65HVD233MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD233MDREP
Drivers, Receivers, Transceivers SN65HVD233MDREP
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now
TEXAS INSTRUMENTS - SN65HVD233MDREP - CAN TRANSCEIVER, 3V, SOIC-8, FULL REEL - 815-SN65HVD233MDREP - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - SN65HVD233MDREP - CAN TRANSCEIVER, 3V, SOIC-8, FULL REEL
815-SN65HVD233MDREP
TEXAS INSTRUMENTS - SN65HVD233MDREP - CAN TRANSCEIVER, 3V, SOIC-8, FULL REEL 815-SN65HVD233MDREP
TEXAS INSTRUMENTS - SN65HVD233MDREP - CAN TRANSCEIVER, 3V, SOIC-8, FULL REEL

TEXAS INSTRUMENTS - SN65HVD233MDREP - CAN TRANSCEIVER, 3V, SOIC-8, FULL REEL

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1252712-SN65HVD233MDREP SN65HVD233MDREP 815-SN65HVD233MDREP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD233MDREP Drivers, Receivers, Transceivers TEXAS INSTRUMENTS - SN65HVD233MDREP - CAN TRANSCEIVER, 3V, SOIC-8, FULL REEL
Package Type Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F) -55.0 to 125.0 C (-67.0 to 257.0 F) -55.0 C (-67.0 F)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.3 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details