Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD251P SN65HVD251P

Description
Manufacturer: Texas Instruments Win Source Part Number: 090330-SN65HVD251P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3058ASA+T; SN65HVD251QDRQ1; SN65HVD251DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 090330-SN65HVD251P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3058ASA+T; SN65HVD251QDRQ1; SN65HVD251DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD251P - 090330-SN65HVD251P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD251P
090330-SN65HVD251P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD251P 090330-SN65HVD251P
Manufacturer: Texas Instruments Win Source Part Number: 090330-SN65HVD251P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX3058ASA+T; SN65HVD251QDRQ1; SN65HVD251DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 090330-SN65HVD251P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3058ASA+T; SN65HVD251QDRQ1; SN65HVD251DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD251P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD251P
Drivers, Receivers, Transceivers SN65HVD251P
1/1 Transceiver Half CANbus 8-PDIP

1/1 Transceiver Half CANbus 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 090330-SN65HVD251P SN65HVD251P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD251P Drivers, Receivers, Transceivers
Package Type Through Hole 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details