Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC031QDR SN65LBC031QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065050-SN65LBC031QDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 180mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065050-SN65LBC031QDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 180mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC031QDR - 065050-SN65LBC031QDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC031QDR
065050-SN65LBC031QDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC031QDR 065050-SN65LBC031QDR
Manufacturer: Texas Instruments Win Source Part Number: 065050-SN65LBC031QDR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 180mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065050-SN65LBC031QDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 180mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LBC031QDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC031QDR
Drivers, Receivers, Transceivers SN65LBC031QDR
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 065050-SN65LBC031QDR SN65LBC031QDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65LBC031QDR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM231LARZ - 860124-ADM231LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details