Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781D SN65HVD1781D

Description
Manufacturer: Texas Instruments Win Source Part Number: 330608-SN65HVD1781D Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V Alternative Parts (Cross-Reference): MAX3430ESA+T; SN65HVD1781DR; SN65HVD1781DG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Security, Building Automation, Communications & Networking, Automation & Process Control, Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 330608-SN65HVD1781D Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V Alternative Parts (Cross-Reference): MAX3430ESA+T; SN65HVD1781DR; SN65HVD1781DG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Security, Building Automation, Communications & Networking, Automation & Process Control, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781D - 330608-SN65HVD1781D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781D
330608-SN65HVD1781D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781D 330608-SN65HVD1781D
Manufacturer: Texas Instruments Win Source Part Number: 330608-SN65HVD1781D Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V Alternative Parts (Cross-Reference): MAX3430ESA+T; SN65HVD1781DR; SN65HVD1781DG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Security, Building Automation, Communications & Networking, Automation & Process Control, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 330608-SN65HVD1781D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.15 V to 5.5 V
Alternative Parts (Cross-Reference): MAX3430ESA+T; SN65HVD1781DR; SN65HVD1781DG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Security, Building Automation, Communications & Networking, Automation & Process Control, Industrial

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1781D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1781D
Drivers, Receivers, Transceivers SN65HVD1781D
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 330608-SN65HVD1781D SN65HVD1781D
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781D Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data