Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVDA540QDR SN65HVDA540QDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 126968-SN65HVDA540QD R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Alternative Parts (Cross-Reference): PCA82C251T/N3; ATA6660-TAP19; SN55HVD251DRJR; SN65HVDA540QDR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 126968-SN65HVDA540QD R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Alternative Parts (Cross-Reference): PCA82C251T/N3; ATA6660-TAP19; SN55HVD251DRJR; SN65HVDA540QDR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVDA540QDR - 126968-SN65HVDA540QDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVDA540QDR
126968-SN65HVDA540QDR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVDA540QDR 126968-SN65HVDA540QDR
Manufacturer: Texas Instruments Win Source Part Number: 126968-SN65HVDA540QD R Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 125mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.68 V to 5.33 V Alternative Parts (Cross-Reference): PCA82C251T/N3; ATA6660-TAP19; SN55HVD251DRJR; SN65HVDA540QDR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 126968-SN65HVDA540QDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 125mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.68 V to 5.33 V
Alternative Parts (Cross-Reference): PCA82C251T/N3; ATA6660-TAP19; SN55HVD251DRJR; SN65HVDA540QDR;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVDA540QDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVDA540QDR
Drivers, Receivers, Transceivers SN65HVDA540QDR
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 126968-SN65HVDA540QDR SN65HVDA540QDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVDA540QDR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details