Manufacturer: Texas Instruments
Win Source Part Number: 1252738-SN65HVD3088E
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 20Mbps
Family Name: SN65HVD3088E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX3085ESA+; MAX3088ESA+; MAX3085EESA+T;
Introduction Date: February 15, 2004
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
1/1 Transceiver Half RS422, RS485 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1252738-SN65HVD3088EDRG4 | SN65HVD3088EDRG4 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3088EDRG4 | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |