Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD485EDGK SN65HVD485EDGK

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252750-SN65HVD485ED GK Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): SN65HVD485EDR; SN65HVD485EP; SN65HVD485EDGKR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Communications & Networking Family Part Number: SN65HVD485E Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252750-SN65HVD485ED GK Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): SN65HVD485EDR; SN65HVD485EP; SN65HVD485EDGKR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Communications & Networking Family Part Number: SN65HVD485E Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD485EDGK - 1252750-SN65HVD485EDGK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD485EDGK
1252750-SN65HVD485EDGK
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD485EDGK 1252750-SN65HVD485EDGK
Manufacturer: Texas Instruments Win Source Part Number: 1252750-SN65HVD485ED GK Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30mV Data Rate: 10Mbps Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Alternative Parts (Cross-Reference): SN65HVD485EDR; SN65HVD485EP; SN65HVD485EDGKR; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Communications & Networking Family Part Number: SN65HVD485E Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1252750-SN65HVD485EDGK
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): SN65HVD485EDR; SN65HVD485EP; SN65HVD485EDGKR;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Communications & Networking
Family Part Number: SN65HVD485E
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Drivers, Receivers, Transceivers - SN65HVD485EDGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD485EDGK
Drivers, Receivers, Transceivers SN65HVD485EDGK
1/1 Transceiver Half RS422, RS485 8-VSSOP

1/1 Transceiver Half RS422, RS485 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252750-SN65HVD485EDGK SN65HVD485EDGK
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD485EDGK Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM3222ARS-REEL - 844961-ADM3222ARS-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details