Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65HVD1792D

Description
Win Source Part Number: 1094753-SN65HVD1792D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 1Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): SN65HVD55DR; SN65HVD55D; SN65HVD55DG4SN65HVD1 792D .; SN65HVD1792D.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23961-5-NDR,296- 23961-5,-296-23961-5 -ND,-296-23961-5-NDR ,-SN65HVD1792D-NDR Base Product Number: 65HVD1792
Request a Quote Datasheet
Description
Win Source Part Number: 1094753-SN65HVD1792D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 1Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): SN65HVD55DR; SN65HVD55D; SN65HVD55DG4SN65HVD1 792D .; SN65HVD1792D.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23961-5-NDR,296- 23961-5,-296-23961-5 -ND,-296-23961-5-NDR ,-SN65HVD1792D-NDR Base Product Number: 65HVD1792
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1094753-SN65HVD1792D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1094753-SN65HVD1792D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1094753-SN65HVD1792D
Win Source Part Number: 1094753-SN65HVD1792D Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 1Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): SN65HVD55DR; SN65HVD55D; SN65HVD55DG4SN65HVD1 792D .; SN65HVD1792D.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-23961-5-NDR,296- 23961-5,-296-23961-5 -ND,-296-23961-5-NDR ,-SN65HVD1792D-NDR Base Product Number: 65HVD1792

Win Source Part Number: 1094753-SN65HVD1792D
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 1Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): SN65HVD55DR; SN65HVD55D; SN65HVD55DG4SN65HVD1792D .; SN65HVD1792D.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-23961-5-NDR,296-23961-5,-296-23961-5-ND,-296-23961-5-NDR,-SN65HVD1792D-NDR
Base Product Number: 65HVD1792

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1792D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1792D
Drivers, Receivers, Transceivers SN65HVD1792D
1/1 Transceiver Full RS422, RS485 14-SOIC

1/1 Transceiver Full RS422, RS485 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1094753-SN65HVD1792D SN65HVD1792D
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - AMIS42671ICAB1RG - 860960-AMIS42671ICAB1RG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details