Manufacturer: Texas Instruments
Win Source Part Number: 1252689-SN65HVD1791D
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 105°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 115Kbps
Family Name: SN65HVD1791
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): LTC2864HS-2#PBF; LTC2864CS-2#PBF; LT1791AHS#TR;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
1/1 Transceiver Full RS422, RS485 14-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1252689-SN65HVD1791DR | SN65HVD1791DR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1791DR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 14-SOIC (0.154\", 3.90mm Width) |