Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1477DGKR SN65HVD1477DGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 806478-SN65HVD1477DG KR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 50Mbps Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 806478-SN65HVD1477DG KR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 50Mbps Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1477DGKR - 806478-SN65HVD1477DGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1477DGKR
806478-SN65HVD1477DGKR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1477DGKR 806478-SN65HVD1477DGKR
Manufacturer: Texas Instruments Win Source Part Number: 806478-SN65HVD1477DG KR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 50Mbps Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 806478-SN65HVD1477DGKR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 50Mbps
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1477DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD1477DGKR
Drivers, Receivers, Transceivers SN65HVD1477DGKR
1/1 Transceiver Full RS422, RS485 8-VSSOP

1/1 Transceiver Full RS422, RS485 8-VSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 806478-SN65HVD1477DGKR SN65HVD1477DGKR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1477DGKR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details