Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBR SN65HVD75DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1252763-SN65HVD75DRB R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Alternative Parts (Cross-Reference): SN65HVD75DGKR; SN65HVD75DRBT; SN65HVD75DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1252763-SN65HVD75DRB R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Alternative Parts (Cross-Reference): SN65HVD75DGKR; SN65HVD75DRBT; SN65HVD75DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBR - 1252763-SN65HVD75DRBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBR
1252763-SN65HVD75DRBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBR 1252763-SN65HVD75DRBR
Manufacturer: Texas Instruments Win Source Part Number: 1252763-SN65HVD75DRB R Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 20Mbps Categories: Integrated Circuits Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VDFN Exposed Pad Alternative Parts (Cross-Reference): SN65HVD75DGKR; SN65HVD75DRBT; SN65HVD75DR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252763-SN65HVD75DRBR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80mV
Data Rate: 20Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VDFN Exposed Pad
Alternative Parts (Cross-Reference): SN65HVD75DGKR; SN65HVD75DRBT; SN65HVD75DR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Drivers, Receivers, Transceivers - SN65HVD75DRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD75DRBR
Drivers, Receivers, Transceivers SN65HVD75DRBR
1/1 Transceiver Half RS422, RS485 8-SON (3x3)

1/1 Transceiver Half RS422, RS485 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1252763-SN65HVD75DRBR SN65HVD75DRBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DRBR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC - 860919-AM29834PC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details