Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65HVD231QDG4

Description
SN65HVD231Q 3.3-V CAN Transceiver with Sleep Mode
Request a Quote Datasheet
Description
SN65HVD231Q 3.3-V CAN Transceiver with Sleep Mode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65HVD231QDG4 - Rochester Electronics
Newburyport, MA, United States
SN65HVD231Q 3.3-V CAN Transceiver with Sleep Mode

SN65HVD231Q 3.3-V CAN Transceiver with Sleep Mode

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261419-SN65HVD231QDG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261419-SN65HVD231QDG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261419-SN65HVD231QDG4
Win Source Part Number: 1261419-SN65HVD231QD G4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Bulk Standard Package: 75 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100 mV Data Rate: 1Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65HVD231QDG4, 296-39177,SN65HVD231 QDG4,TEXTISSN65HVD23 1QDG4 Base Product Number: 65HVD231

Win Source Part Number: 1261419-SN65HVD231QDG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Bulk
Standard Package: 75
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100 mV
Data Rate: 1Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65HVD231QDG4,296-39177,SN65HVD231QDG4,TEXTISSN65HVD231QDG4
Base Product Number: 65HVD231

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD231QDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD231QDG4
Drivers, Receivers, Transceivers SN65HVD231QDG4
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN65HVD231QDG4 1261419-SN65HVD231QDG4 SN65HVD231QDG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details