Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LBC176AQDRG4

Description
Win Source Part Number: 1261345-SN65LBC176AQ DRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LBC176AQDRG 4,TEXTISSN65LBC176AQ DRG4 Base Product Number: 65LBC176
Request a Quote Datasheet
Description
Win Source Part Number: 1261345-SN65LBC176AQ DRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LBC176AQDRG 4,TEXTISSN65LBC176AQ DRG4 Base Product Number: 65LBC176
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261345-SN65LBC176AQDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261345-SN65LBC176AQDRG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261345-SN65LBC176AQDRG4
Win Source Part Number: 1261345-SN65LBC176AQ DRG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50 mV Data Rate: 30Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: 5A991B1 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65LBC176AQDRG 4,TEXTISSN65LBC176AQ DRG4 Base Product Number: 65LBC176

Win Source Part Number: 1261345-SN65LBC176AQDRG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50 mV
Data Rate: 30Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 5A991B1
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65LBC176AQDRG4,TEXTISSN65LBC176AQDRG4
Base Product Number: 65LBC176

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LBC176AQDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65LBC176AQDRG4
Drivers, Receivers, Transceivers SN65LBC176AQDRG4
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261345-SN65LBC176AQDRG4 SN65LBC176AQDRG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details