The SN65HVD232QDRQ1 is a 3.3-V CAN transceiver designed for automotive applications, compliant with the ISO 11898 standard. It features a half-duplex configuration with one driver and one receiver, capable of data rates up to 1 Mbps. The device operates within a supply voltage range of 3 V to 3.6 V and is housed in an 8-SOIC package. It is characterized by robust ESD protection exceeding 2000 V and includes thermal shutdown protection, making it suitable for harsh environments. The transceiver does not have standby or sleep modes, differentiating it from other models in the series. Its operating temperature range is from -40°C to 125°C, ensuring reliability in various conditions. This part is commonly used and has a balanced supply and demand status in the market.
Manufacturer: Texas Instruments
Win Source Part Number: 082136-SN65HVD232QDR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
1/1 Transceiver Half CANbus 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 082136-SN65HVD232QDRQ1 | SN65HVD232QDRQ1 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD232QDRQ1 | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |