Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082ED SN65HVD3082ED

Description
Manufacturer: Texas Instruments Win Source Part Number: 896351-SN65HVD3082ED Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 65HVD3082 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14640-5, -SN65HVD3082ED-NDR, -SN65HVD3082EDG4-NDR , -296-14640-5-ND, -SN65HVD3082EDG4, -296-14640-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896351-SN65HVD3082ED Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 65HVD3082 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14640-5, -SN65HVD3082ED-NDR, -SN65HVD3082EDG4-NDR , -296-14640-5-ND, -SN65HVD3082EDG4, -296-14640-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082ED - 896351-SN65HVD3082ED - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082ED
896351-SN65HVD3082ED
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082ED 896351-SN65HVD3082ED
Manufacturer: Texas Instruments Win Source Part Number: 896351-SN65HVD3082ED Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver Half RS422, RS485 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 65HVD3082 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14640-5, -SN65HVD3082ED-NDR, -SN65HVD3082EDG4-NDR , -296-14640-5-ND, -SN65HVD3082EDG4, -296-14640-5

Manufacturer: Texas Instruments
Win Source Part Number: 896351-SN65HVD3082ED
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 65HVD3082
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14640-5, -SN65HVD3082ED-NDR, -SN65HVD3082EDG4-NDR, -296-14640-5-ND, -SN65HVD3082EDG4, -296-14640-5

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD3082ED - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD3082ED
Drivers, Receivers, Transceivers SN65HVD3082ED
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896351-SN65HVD3082ED SN65HVD3082ED
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3082ED Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details