Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD78DRBR SN65HVD78DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896354-SN65HVD78DRBR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD78 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49258-6, SN65HVD78DRBR-ND, 296-49258-2, 296-49258-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896354-SN65HVD78DRBR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD78 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49258-6, SN65HVD78DRBR-ND, 296-49258-2, 296-49258-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD78DRBR - 896354-SN65HVD78DRBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD78DRBR
896354-SN65HVD78DRBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD78DRBR 896354-SN65HVD78DRBR
Manufacturer: Texas Instruments Win Source Part Number: 896354-SN65HVD78DRBR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half RS422, RS485 8-SON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 65HVD78 Categories: Integrated Circuits (ICs) Case / Package: 8-SON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49258-6, SN65HVD78DRBR-ND, 296-49258-2, 296-49258-1

Manufacturer: Texas Instruments
Win Source Part Number: 896354-SN65HVD78DRBR
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half RS422, RS485 8-SON (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 65HVD78
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49258-6, SN65HVD78DRBR-ND, 296-49258-2, 296-49258-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD78DRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD78DRBR
Drivers, Receivers, Transceivers SN65HVD78DRBR
1/1 Transceiver Half RS422, RS485 8-SON (3x3)

1/1 Transceiver Half RS422, RS485 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 896354-SN65HVD78DRBR SN65HVD78DRBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD78DRBR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details