Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65HVD3085EDG4

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65HVD3085EDG4 - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261219-SN65HVD3085EDG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261219-SN65HVD3085EDG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261219-SN65HVD3085EDG4
Win Source Part Number: 1261219-SN65HVD3085E DG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 75 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 30 mV Data Rate: 1Mbps Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN65HVD3085EDG4 ,TEXTISSN65HVD3085ED G4 Base Product Number: 65HVD3085 Product Status: Last Time Buy

Win Source Part Number: 1261219-SN65HVD3085EDG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 30 mV
Data Rate: 1Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN65HVD3085EDG4,TEXTISSN65HVD3085EDG4
Base Product Number: 65HVD3085
Product Status: Last Time Buy

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD3085EDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD3085EDG4
Drivers, Receivers, Transceivers SN65HVD3085EDG4
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN65HVD3085EDG4 1261219-SN65HVD3085EDG4 SN65HVD3085EDG4
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IB - 921981-ISL81486IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details