Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65HVD78DRBT

Description
Win Source Part Number: 1261383-SN65HVD78DRB T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80 mV Data Rate: 50Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-35712-6,296-3571 2-1,296-35712-2 Base Product Number: 65HVD78
Request a Quote Datasheet
Description
Win Source Part Number: 1261383-SN65HVD78DRB T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80 mV Data Rate: 50Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-35712-6,296-3571 2-1,296-35712-2 Base Product Number: 65HVD78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261383-SN65HVD78DRBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261383-SN65HVD78DRBT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261383-SN65HVD78DRBT
Win Source Part Number: 1261383-SN65HVD78DRB T Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80 mV Data Rate: 50Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-35712-6,296-3571 2-1,296-35712-2 Base Product Number: 65HVD78

Win Source Part Number: 1261383-SN65HVD78DRBT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80 mV
Data Rate: 50Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-35712-6,296-35712-1,296-35712-2
Base Product Number: 65HVD78

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD78DRBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD78DRBT
Drivers, Receivers, Transceivers SN65HVD78DRBT
1/1 Transceiver Half RS422, RS485 8-SON (3x3)

1/1 Transceiver Half RS422, RS485 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261383-SN65HVD78DRBT SN65HVD78DRBT
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details