Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DR SN65HVD75DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 029551-SN65HVD75DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 20Mbps Family Name: SN65HVD75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SP3494CN/TR; SP3485CN-L/TR; SP3481EN-L; SN65HVD75DRBT; SN65HVD75DRBR; SN65HVD75DGKR; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029551-SN65HVD75DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 20Mbps Family Name: SN65HVD75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SP3494CN/TR; SP3485CN-L/TR; SP3481EN-L; SN65HVD75DRBT; SN65HVD75DRBR; SN65HVD75DGKR; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DR - 029551-SN65HVD75DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DR
029551-SN65HVD75DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DR 029551-SN65HVD75DR
Manufacturer: Texas Instruments Win Source Part Number: 029551-SN65HVD75DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 80mV Data Rate: 20Mbps Family Name: SN65HVD75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): SP3494CN/TR; SP3485CN-L/TR; SP3481EN-L; SN65HVD75DRBT; SN65HVD75DRBR; SN65HVD75DGKR; Introduction Date: March 19, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029551-SN65HVD75DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 80mV
Data Rate: 20Mbps
Family Name: SN65HVD75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): SP3494CN/TR; SP3485CN-L/TR; SP3481EN-L; SN65HVD75DRBT; SN65HVD75DRBR; SN65HVD75DGKR;
Introduction Date: March 19, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD75DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD75DR
Drivers, Receivers, Transceivers SN65HVD75DR
1/1 Transceiver Half RS422, RS485 8-SOIC

1/1 Transceiver Half RS422, RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 029551-SN65HVD75DR SN65HVD75DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD75DR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIB - 874161-ICL3232EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details