Texas Instruments IC TXRX CAN 5V HS 8SOIC SN65HVD257DR

Description
IC TXRX CAN 5V HS 8SOIC
Description
IC TXRX CAN 5V HS 8SOIC

Suppliers

Company
Product
Description
Supplier Links
IC TXRX CAN 5V HS 8SOIC - 815-SN65HVD257DR - Utmel Electronic Limited
Hong Kong, China
IC TXRX CAN 5V HS 8SOIC
815-SN65HVD257DR
IC TXRX CAN 5V HS 8SOIC 815-SN65HVD257DR
IC TXRX CAN 5V HS 8SOIC

IC TXRX CAN 5V HS 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD257DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD257DR
Drivers, Receivers, Transceivers SN65HVD257DR
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 815-SN65HVD257DR SN65HVD257DR
Product Name IC TXRX CAN 5V HS 8SOIC Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154, 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS RoHS
Operating Temperature -40.0 C (-40.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Data Rate 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details