Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08P SN65HVD08P

Description
Manufacturer: Texas Instruments Win Source Part Number: 029516-SN65HVD08P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD08DR; SN65HVD08D; MAX3471EUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 029516-SN65HVD08P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD08DR; SN65HVD08D; MAX3471EUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08P - 029516-SN65HVD08P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08P
029516-SN65HVD08P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08P 029516-SN65HVD08P
Manufacturer: Texas Instruments Win Source Part Number: 029516-SN65HVD08P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD08DR; SN65HVD08D; MAX3471EUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029516-SN65HVD08P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVD08DR; SN65HVD08D; MAX3471EUA-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD08P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD08P
Drivers, Receivers, Transceivers SN65HVD08P
1/1 Transceiver Half RS422, RS485 8-PDIP

1/1 Transceiver Half RS422, RS485 8-PDIP

Buy Now
IC TRANSCEIVER HALF 1/1 8DIP - 815-SN65HVD08P - Utmel Electronic Limited
Hong Kong, China
IC TRANSCEIVER HALF 1/1 8DIP
815-SN65HVD08P
IC TRANSCEIVER HALF 1/1 8DIP 815-SN65HVD08P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 029516-SN65HVD08P SN65HVD08P 815-SN65HVD08P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08P Drivers, Receivers, Transceivers IC TRANSCEIVER HALF 1/1 8DIP
Package Type Through Hole 8-DIP (0.300\", 7.62mm) 8-DIP (0.300, 7.62mm)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5 volts
Features RoHS RoHS
Unlock Full Specs
to access all available technical data