Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73DGSR SN65HVD73DGSR

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO10
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65HVD73DGSR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO10

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO10

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73DGSR - 808878-SN65HVD73DGSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73DGSR
808878-SN65HVD73DGSR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73DGSR 808878-SN65HVD73DGSR
Manufacturer: Texas Instruments Win Source Part Number: 808878-SN65HVD73DGSR Packaging: Reel Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 70mV Data Rate: 20Mbps Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: SN65HVD73

Manufacturer: Texas Instruments
Win Source Part Number: 808878-SN65HVD73DGSR
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Data Rate: 20Mbps
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: SN65HVD73

Buy Now
Drivers, Receivers, Transceivers - SN65HVD73DGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD73DGSR
Drivers, Receivers, Transceivers SN65HVD73DGSR
1/1 Transceiver Full RS422, RS485 10-VSSOP

1/1 Transceiver Full RS422, RS485 10-VSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN65HVD73DGSR 808878-SN65HVD73DGSR SN65HVD73DGSR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD73DGSR Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details