Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230MDREP SN65HVD230MDREP

Description
SN65HVD230M-EP Enhanced Product 3.3-V Can Transceivers With Standby Mode
Request a Quote Datasheet
Description
SN65HVD230M-EP Enhanced Product 3.3-V Can Transceivers With Standby Mode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN65HVD230MDREP - Rochester Electronics
Newburyport, MA, United States
SN65HVD230M-EP Enhanced Product 3.3-V Can Transceivers With Standby Mode

SN65HVD230M-EP Enhanced Product 3.3-V Can Transceivers With Standby Mode

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230MDREP - 1252701-SN65HVD230MDREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230MDREP
1252701-SN65HVD230MDREP
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230MDREP 1252701-SN65HVD230MDREP
Manufacturer: Texas Instruments Win Source Part Number: 1252701-SN65HVD230MD REP Packaging: Reel - TR Type: Transceiver Operating Temperature Range: -55°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 1Mbps Family Name: SN65HVD230M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): PCA82C250T/YM,112; ATA6660-TAQY; PCA82C250TD; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1252701-SN65HVD230MDREP
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Family Name: SN65HVD230M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PCA82C250T/YM,112; ATA6660-TAQY; PCA82C250TD;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD230MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SN65HVD230MDREP
Drivers, Receivers, Transceivers SN65HVD230MDREP
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN65HVD230MDREP 1252701-SN65HVD230MDREP SN65HVD230MDREP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD230MDREP Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245EIB - 874168-ICL3245EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details